Sensata Technologies SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT 84134870

Description
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT - 84134870 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT
84134870
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT 84134870
SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT

SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT

Buy Now
Solid State Relays - 646-1229-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1229-ND
Solid State Relays 646-1229-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134870
Solid State Relays - Industrial Mount 84134870
Solid State Relays - Industrial Mount 30A/50Vdc DC In FET

Solid State Relays - Industrial Mount 30A/50Vdc DC In FET

Buy Now Datasheet
Relays - Solid State Relays - 84134870 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134870
Relays - Solid State Relays 84134870
SSR RELAY SPST-NO 30A 1-50V

SSR RELAY SPST-NO 30A 1-50V

Supplier's Site
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0418 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0418
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0418
SOLID STATE RELAY, 30A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:50VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:50VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 02AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
02AH5319
Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 02AH5319
SOLID STATE RELAY, 30A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:50VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:50VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84134870 646-1229-ND 84134870 84134870 02P0418 02AH5319
Product Name SSR, PNL MT, IP00, 50VDC/30A , DCIN, FET OUTPUT Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relay, 30A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details