The LH1262CB is a dual photovoltaic MOSFET driver solid-state relay in a DIP-8 package, designed to drive high-power MOSFETs via optical isolation. It provides an open circuit voltage of up to 15 V and a short circuit current of up to 14 μA when the LED is driven at 20 mA. The device offers an isolation test voltage of 5300 V RMS and operates over an ambient temperature range of -40 °C to +85 °C. Turn-on time is 35 μs and turn-off time is 90 μs under specified test conditions. The package dimensions are 9.63 mm to 9.91 mm in length and 6.48 mm to 6.81 mm in width. It is compliant with RoHS Directive 2002/95/EC and WEEE 2002/96/EC. Agency approvals including UL1577, BSI/BABT, DIN EN, and FIMKO are pending.
Solid State Relay; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:-; Resistance:50ohmRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 58K1787 |
| Product Name | Solid State Relay; Contact Form Vishay |
| Application Type | Latching |