Vishay Precision Group Ssr, Photo Mosfet, 15V, Full Reel; Contact Form Vishay LH1262CACTR

Description
SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:5.3kVRoHS Compliant: Yes
Datasheet
Description
SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:5.3kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 15V, Full Reel; Contact Form Vishay - 21H0649 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 15V, Full Reel; Contact Form Vishay
21H0649
Ssr, Photo Mosfet, 15V, Full Reel; Contact Form Vishay 21H0649
SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:5.3kVRoHS Compliant: Yes

SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:15V; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:5.3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 21H0649
Product Name Ssr, Photo Mosfet, 15V, Full Reel; Contact Form Vishay
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details