Sensata Technologies Solid State Relays 84134900

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1230-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1230-ND
Solid State Relays 646-1230-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0419 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0419
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0419
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Ssr, Gna5 10A/240Vac, Dc In, Zc; Contact Configuration Sensata/crydom - 61T5274 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Gna5 10A/240Vac, Dc In, Zc; Contact Configuration Sensata/crydom
61T5274
Ssr, Gna5 10A/240Vac, Dc In, Zc; Contact Configuration Sensata/crydom 61T5274
SSR, GNA5 10A/240VAC, DC IN, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, GNA5 10A/240VAC, DC IN, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134900
Solid State Relays - Industrial Mount 84134900
Solid State Relays - Industrial Mount 10A/240Vac DC In ZC

Solid State Relays - Industrial Mount 10A/240Vac DC In ZC

Buy Now Datasheet
Relays - Solid State Relays - 84134900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134900
Relays - Solid State Relays 84134900
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1230-ND 02P0419 61T5274 84134900 84134900
Product Name Solid State Relays Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, Gna5 10A/240Vac, Dc In, Zc; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details