Vishay Precision Group LED Displays & Accessories LEE128G032B000E90

Description
LED Displays & Accessories 128x32 Red Graphic
Datasheet
Description
LED Displays & Accessories 128x32 Red Graphic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Displays & Accessories
LEE128G032B000E90
LED Displays & Accessories LEE128G032B000E90
LED Displays & Accessories 128x32 Red Graphic

LED Displays & Accessories 128x32 Red Graphic

Buy Now Datasheet
Display, Lcd Graphic, 128 X 32 Dots; Led Color Vishay - 78R7360 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 128 X 32 Dots; Led Color Vishay
78R7360
Display, Lcd Graphic, 128 X 32 Dots; Led Color Vishay 78R7360
DISPLAY, LCD GRAPHIC, 128 X 32 DOTS; LED Color:Orange; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:-; Character Size:-; Supply Voltage:5V; Display Area Width:-; Character Format:Dot Graphic; Product Range:- RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 128 X 32 DOTS; LED Color:Orange; Forward Current If:-; Luminous Intensity:-; No. of Digits / Alpha:-; Character Size:-; Supply Voltage:5V; Display Area Width:-; Character Format:Dot Graphic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number LEE128G032B000E90 78R7360
Product Name LED Displays & Accessories Display, Lcd Graphic, 128 X 32 Dots; Led Color Vishay
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details