Vishay Precision Group Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER LAE1BCHIP0603KFE96

Description
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER
Request a Quote Datasheet
Description
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER - LAE1BCHIP0603KFE96 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER
LAE1BCHIP0603KFE96
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER LAE1BCHIP0603KFE96
Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER

Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER

Supplier's Site
Resistor Kits - 541-1419-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1419-ND
Resistor Kits 541-1419-ND
Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/10W Surface Mount 6100 Pieces (122 Values - 50 Each)

Thick Film Resistor Kit 0.0 ~ 1M Ohm Jumper, ±1% 1/10W Surface Mount 6100 Pieces (122 Values - 50 Each)

Buy Now Datasheet
Chip Res Kit, Thick Film, 10R-1M, 6100Pc; Kit Contents Vishay - 37AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res Kit, Thick Film, 10R-1M, 6100Pc; Kit Contents Vishay
37AC0758
Chip Res Kit, Thick Film, 10R-1M, 6100Pc; Kit Contents Vishay 37AC0758
CHIP RES KIT, THICK FILM, 10R-1M, 6100PC; Kit Contents:6100 PCs - 50 Each of 122 Values of 0603 Chip Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; ProductRoHS Compliant: Yes

CHIP RES KIT, THICK FILM, 10R-1M, 6100PC; Kit Contents:6100 PCs - 50 Each of 122 Values of 0603 Chip Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:6100; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LAE1BCHIP0603KFE96 541-1419-ND 37AC0758
Product Name Resistor Kits 122x50 E96 1% 100ppm 10R-1M + JUMPER Resistor Kits Chip Res Kit, Thick Film, 10R-1M, 6100Pc; Kit Contents Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details