Film Capacitors 1500pF 1250V 5% RAD Product overview: KP1836215124 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500pF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1836215124 can be used for catalog matching and distributor lookup.
CAP FILM 1500PF 5% 1.25KVDC RAD
Film Capacitors 1500pF 1250V 5% RAD
CAP FILM 1500PF 5% 1.25KVDC RAD
MKP/MKP 1,5nF 5% 1250Vdc Pitch 15mm / LOOSE IN BOX
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-KP1836215124 | KP1836215124 | 886-KP1836215124 | KP1836215124 | 65C0345 |
| Product Name | 1500pF 1250V Capacitor | Capacitors - Film Capacitors | Film Capacitors 1500pF 1250V 5% RAD | Film Capacitors | Mkp/mkp 1,5Nf 5% 1250Vdc Pitch 15Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |