CAP FILM 330PF 10% 1.6KVDC RAD
MKP/MKP 330 pF 10% 1600Vdc 15 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 330PF 10% 1.6KVDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1836133135V | 18T8948 | KP1836133135V |
| Product Name | Film Capacitors | Mkp/mkp 330 Pf 10% 1600Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |