CAP FILM 220PF 5% 1.6KVDC RADIAL
MKP/MKP 220 pF 5% 1600Vdc 15 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 220PF 5% 1.6KVDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1836122134W | 18T8931 | KP1836122134W |
| Product Name | Capacitors - Film Capacitors | Mkp/mkp 220 Pf 5% 1600Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |