The Capacitor Polypropylene PP Film 0.01µF, 63V, 1%, Radial from Vishay features a capacitance of 0.01µF with a tolerance of ±1%. It is designed for applications requiring high-frequency performance, such as oscillator, timing, and LC/RC filter circuits. The capacitor has a rated DC voltage of 63V and an AC voltage rating of 40V. It is constructed with a polypropylene film dielectric and tin foil electrodes, ensuring reliable performance in various electronic applications. The product is encapsulated in a plastic case that is epoxy resin sealed and flame retardant, meeting UL-class 94 V-0 standards. The maximum application temperature is 100°C, and it is compliant with RoHS regulations. The leads are tinned wire, and the capacitor is available in bulk or ammo packaging.
10000pF Film Capacitor 40V 63V Polypropylene (PP) Radial
63V 10nF PP Film Capacitor, Radial, Through Hole Product overview: KP1830310061 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-KP1830310061 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 1% 63VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 63V, 1%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; dv/dt Rating:-RoHS Compliant: Yes
CAP FILM 10000PF 1% 63VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5154-ND | 62-KP1830310061 | KP1830310061 | 65C0316 | KP1830310061 |
| Product Name | Film Capacitors | Through-Hole 63V 10nF Capacitor | Film Capacitors | Capacitor Polypropylene Pp Film 0.01Uf, 63V, 1%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Film / Foil PP | Polypropylene; Polypropylene (PP) |