CAP FILM 8200PF 2.5% 63VDC RAD
KP 8,2 nF 2,5% 63Vdc 5 mm / LOOSE IN BOX
CAP FILM 8200PF 2.5% 63VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830282063 | 18T8877 | KP1830282063 |
| Product Name | Film Capacitors | Kp 8,2 Nf 2,5% 63Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | |
| Configuration / Form Factor | Leaded Capacitor |