KP 3,3 nF 2,5% 63Vdc 5 mm / LOOSE IN BOX
CAP FILM 3300PF 2.5% 63VDC RAD
CAP FILM 3300PF 2.5% 63VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8818 | KP1830233063P | KP1830233063P |
| Product Name | Kp 3,3 Nf 2,5% 63Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) |