1500pF Film Capacitor 63V 100V Polypropylene (PP) Radial
CAP FILM 1500PF 10% 100VDC RAD
CAP FILM 1500PF 10% 100VDC RAD
KP 1,5 nF 10% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830215015W-ND | KP1830215015W | KP1830215015W | 18T8778 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Kp 1,5 Nf 10% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |