Vishay Precision Group Film Capacitors KP1830210631

Description
1000pF Film Capacitor 250V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 250V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - KP1830210631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830210631-ND
Film Capacitors KP1830210631-ND
1000pF Film Capacitor 250V 630V Polypropylene (PP) Radial

1000pF Film Capacitor 250V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - 117814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
117814
Film Capacitors 117814
Radial polyprop cap,1nF 63V 5mm

Radial polyprop cap,1nF 63V 5mm

Supplier's Site
Film Capacitors - 1731443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731443
Film Capacitors 1731443
Radial polyprop cap,1nF 63V 5mm

Radial polyprop cap,1nF 63V 5mm

Supplier's Site
Film Capacitor, 1000Pf, 630V, Radial 1%; Dielectric Type Vishay - 53M7940 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 630V, Radial 1%; Dielectric Type Vishay
53M7940
Film Capacitor, 1000Pf, 630V, Radial 1%; Dielectric Type Vishay 53M7940
FILM CAPACITOR, 1000PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 630V, RADIAL 1%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 1%; Typical Applications:High Frequency; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - KP1830210631 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830210631
Film Capacitors KP1830210631
CAP FILM 1000PF 1% 630VDC RADIAL

CAP FILM 1000PF 1% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - KP1830210631 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
KP1830210631
Capacitors - Film Capacitors KP1830210631
CAP FILM 1000PF 1% 630VDC RADIAL

CAP FILM 1000PF 1% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number KP1830210631-ND 117814 53M7940 KP1830210631 KP1830210631
Product Name Film Capacitors Film Capacitors Film Capacitor, 1000Pf, 630V, Radial 1%; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency Automotive High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene Film / Foil PP Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details