Vishay Precision Group Film Capacitors KP1830210015W

Description
1000pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote
Description
1000pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KP1830210015W is a film capacitor from Lingto Electronic Limited, designed for applications in oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling of fast digital and analog ICs. It features a capacitance range from 100 pF to 0.022 OºF with various tolerance options including ±1%, ±2%, ±5%, and ±10%. The capacitor is constructed with a polypropylene film dielectric and tin foil electrodes, ensuring reliable performance. This component is rated for DC voltages of 63 V, 250 V, and 630 V, and AC voltages of 40 V, 160 V, and 250 V. It has a maximum application temperature of 100 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product is available in bulk or packaged in ammo packs or reels. The capacitor meets the climatic testing class according to IEC 60068-1, ensuring durability in various environmental conditions. Engineers should consider this capacitor for its robust specifications and versatility in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The KP1830210015W is a film capacitor from Lingto Electronic Limited, designed for applications in oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling of fast digital and analog ICs. It features a capacitance range from 100 pF to 0.022 OºF with various tolerance options including ±1%, ±2%, ±5%, and ±10%. The capacitor is constructed with a polypropylene film dielectric and tin foil electrodes, ensuring reliable performance. This component is rated for DC voltages of 63 V, 250 V, and 630 V, and AC voltages of 40 V, 160 V, and 250 V. It has a maximum application temperature of 100 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product is available in bulk or packaged in ammo packs or reels. The capacitor meets the climatic testing class according to IEC 60068-1, ensuring durability in various environmental conditions. Engineers should consider this capacitor for its robust specifications and versatility in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - KP1830210015W-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
KP1830210015W-ND
Film Capacitors KP1830210015W-ND
1000pF Film Capacitor 63V 100V Polypropylene (PP) Radial

1000pF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - KP1830210015W - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
KP1830210015W
Film Capacitors KP1830210015W
CAP FILM 1000PF 10% 100VDC RAD

CAP FILM 1000PF 10% 100VDC RAD

Supplier's Site Datasheet
Kp 1 Nf 10% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay - 18T8755 - Newark, An Avnet Company
Chicago, IL, United States
Kp 1 Nf 10% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay
18T8755
Kp 1 Nf 10% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay 18T8755
KP 1 nF 10% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM

KP 1 nF 10% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site
Capacitors - Film Capacitors - KP1830210015W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
KP1830210015W
Capacitors - Film Capacitors KP1830210015W
CAP FILM 1000PF 10% 100VDC RAD

CAP FILM 1000PF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number KP1830210015W-ND KP1830210015W 18T8755 KP1830210015W
Product Name Film Capacitors Film Capacitors Kp 1 Nf 10% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details