CAP FILM 1000PF 10% 100VDC RAD
KP 1 nF 10% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1000PF 10% 100VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830210015G | 18T8754 | KP1830210015G |
| Product Name | Film Capacitors | Kp 1 Nf 10% 100Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |
| Configuration / Form Factor | Leaded Capacitor |