CAP FILM 1000PF 2.5% 100VDC RAD
CAP FILM 1000PF 2.5% 100VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | KP1830210013W | KP1830210013W |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |