CAP FILM 470PF 10% 100VDC RADIAL
CAP FILM 470PF 10% 100VDC RADIAL
KP 470 pF 10% 100Vdc 5 mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830147015 | KP1830147015 | 18T8714 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Kp 470 Pf 10% 100Vdc 5 Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |