CAP FILM 330PF 2.5% 100VDC RAD
CAP FILM 330PF 2.5% 100VDC RAD
KP 330 pF 2,5% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830133013G | KP1830133013G | 27M3642 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Kp 330 Pf 2,5% 100Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |