CAP FILM 150PF 2.5% 100VDC RAD
KP 150 pF 2,5% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 150PF 2.5% 100VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KP1830115013 | 11M4501 | KP1830115013 |
| Product Name | Capacitors - Film Capacitors | Kp 150 Pf 2,5% 100Vdc 5 Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |