The K857PE is a 4-quadrant silicon PIN photodiode designed for surface-mount applications, featuring an active area of 1.6 mm² per quadrant. It is AEC-Q101 qualified, making it suitable for automotive applications. The photodiode has a peak sensitivity wavelength of 840 nm and operates effectively within a spectral bandwidth of 690 to 1050 nm. With a reverse voltage rating of 20 V and an operating temperature range of -40 to +110 °C, the K857PE is robust for various environmental conditions. The device exhibits high photo sensitivity, with a typical short circuit current of 8.5 OºA under specified conditions. It also has a low reverse dark current, ensuring minimal noise in applications. The photodiode is packaged in tape and reel format, with a minimum order quantity of 1000 pieces. It has a moisture sensitivity level of 3, with a floor life of 168 hours under specified conditions. The K857PE is compliant with RoHS standards, making it suitable for environmentally conscious designs.
SENSOR PHOTODIODE 840NM 6VDFN
PHOTODIODE, AEC-Q101, 4-QUADRANT, 840NM ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | K857PE | 92AH1632 |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiode, Aec-Q101, 4-Quadrant, 840Nm Rohs Compliant Vishay |
| VR | 20 volts |