Vishay Intertechnology, Inc. Optocouplers K825P

Description
DIP-8 DARLINGTON SNGL CTR>600% -e3
Request a Quote Datasheet
Description
DIP-8 DARLINGTON SNGL CTR>600% -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1808370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808370
Optocouplers 1808370
DIP-8 DARLINGTON SNGL CTR>600% -e3

DIP-8 DARLINGTON SNGL CTR>600% -e3

Supplier's Site
Optocouplers - 1808778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808778
Optocouplers 1808778
DIP-8 DARLINGTON SNGL CTR>600% -e3

DIP-8 DARLINGTON SNGL CTR>600% -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - K825P-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
K825P-ND
Transistor, Photovoltaic Output Optoisolators K825P-ND
Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 21H0435 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H0435
Optocoupler; No. Of Channels Vishay 21H0435
Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
K825P
Transistor Output Optocouplers K825P
Transistor Output Optocouplers Photodarlington Out Dual CTR > 600%

Transistor Output Optocouplers Photodarlington Out Dual CTR > 600%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1808370 K825P-ND 21H0435 K825P
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Output Photodarlington
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic High CMR/High-speed Dual-Channel Optocoupler - OLH5630 / OLH5631 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details
Solid State Relays - 4990610 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details