Vishay Intertechnology, Inc. Ceramic Capacitors K823K15X7RF5TK2

Description
0.082µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823K15X7RF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823K15X7RF5TK2-ND
Ceramic Capacitors K823K15X7RF5TK2-ND
0.082µF ±10% 50V Ceramic Capacitor X7R Radial

0.082µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K823K15X7RF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K823K15X7RF5TK2
Capacitors - Ceramic Capacitors K823K15X7RF5TK2
CAP CER 0.082UF 50V X7R RADIAL

CAP CER 0.082UF 50V X7R RADIAL

Supplier's Site
K 50V 82Nf ±10% X7R Reel E3 Vishay - 21M7708 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Nf ±10% X7R Reel E3 Vishay
21M7708
K 50V 82Nf ±10% X7R Reel E3 Vishay 21M7708
K 50V 82NF ±10% X7R REEL E3

K 50V 82NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K823K15X7RF5TK2-ND K823K15X7RF5TK2 21M7708
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 82Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details