0.082µF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 0.082UF 50V X7R RADIAL
K 50V 82NF ± 10 % X7R BULK E3
CAP CER 0.082UF 50V X7R RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K823K15X7RF53L2-ND | K823K15X7RF53L2 | 92K5075 | K823K15X7RF53L2 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 50V 82Nf ± 10 % X7R Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |