8200pF ±20% 100V Ceramic Capacitor X7R Radial
K 100V 8,2NF ± 20 % X7R AMMO E3
CAP CER 8200PF 100V X7R RADIAL
CAP CER 8200PF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K822M15X7RH5UL2-ND | 92K5052 | K822M15X7RH5UL2 | K822M15X7RH5UL2 |
| Product Name | Ceramic Capacitors | K 100V 8,2Nf ± 20 % X7R Ammo E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |