Vishay Intertechnology, Inc. Ceramic Capacitors K822M15X7RH53L2

Description
8200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M15X7RH53L2-ND
Ceramic Capacitors K822M15X7RH53L2-ND
8200pF ±20% 100V Ceramic Capacitor X7R Radial

8200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822M15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822M15X7RH53L2
Capacitors - Ceramic Capacitors K822M15X7RH53L2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site
K 100V 8,2Nf ± 20 % X7R Bulk E3 Vishay - 92K5054 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 8,2Nf ± 20 % X7R Bulk E3 Vishay
92K5054
K 100V 8,2Nf ± 20 % X7R Bulk E3 Vishay 92K5054
K 100V 8,2NF ± 20 % X7R BULK E3

K 100V 8,2NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822M15X7RH53L2-ND K822M15X7RH53L2 92K5054
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 8,2Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details