Vishay Intertechnology, Inc. Ceramic Capacitors K822M10X7RH5TL2

Description
8200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M10X7RH5TL2-ND
Ceramic Capacitors K822M10X7RH5TL2-ND
8200pF ±20% 100V Ceramic Capacitor X7R Radial

8200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 8,2Nf ±20% X7R Reel E3 Vishay - 92K5038 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 8,2Nf ±20% X7R Reel E3 Vishay
92K5038
K 100V 8,2Nf ±20% X7R Reel E3 Vishay 92K5038
K 100V 8,2NF ±20% X7R REEL E3

K 100V 8,2NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K822M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822M10X7RH5TL2
Capacitors - Ceramic Capacitors K822M10X7RH5TL2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K822M10X7RH5TL2-ND 92K5038 K822M10X7RH5TL2
Product Name Ceramic Capacitors K 100V 8,2Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details