Vishay Intertechnology, Inc. Ceramic Capacitors K822K15X7RF53L2

Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K15X7RF53L2-ND
Ceramic Capacitors K822K15X7RF53L2-ND
8200pF ±10% 50V Ceramic Capacitor X7R Radial

8200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822K15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822K15X7RF53L2
Capacitors - Ceramic Capacitors K822K15X7RF53L2
CAP CER 8200PF 50V X7R RADIAL

CAP CER 8200PF 50V X7R RADIAL

Supplier's Site
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, Rad; Capacitance Vishay - 35H6885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, Rad; Capacitance Vishay
35H6885
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, Rad; Capacitance Vishay 35H6885
CAPACITOR CERAMIC 8200PF, 50V, X7R, 10%, RAD; Capacitance:8200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 50V, X7R, 10%, RAD; Capacitance:8200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822K15X7RF53L2-ND K822K15X7RF53L2 35H6885
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8200Pf, 50V, X7R, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers