Vishay Intertechnology, Inc. Ceramic Capacitors K822K10X7RF5UH5

Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K10X7RF5UH5-ND
Ceramic Capacitors K822K10X7RF5UH5-ND
8200pF ±10% 50V Ceramic Capacitor X7R Radial

8200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822K10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822K10X7RF5UH5
Capacitors - Ceramic Capacitors K822K10X7RF5UH5
CAP CER 8200PF 50V X7R RADIAL

CAP CER 8200PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K822K10X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K822K10X7RF5UH5
Ceramic Capacitors K822K10X7RF5UH5
CAP CER 8200PF 50V X7R RADIAL

CAP CER 8200PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 8,2Nf ±10% X7R Ammo E3 Vishay - 92K5001 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 8,2Nf ±10% X7R Ammo E3 Vishay
92K5001
K 50V 8,2Nf ±10% X7R Ammo E3 Vishay 92K5001
K 50V 8,2NF ±10% X7R AMMO E3

K 50V 8,2NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K822K10X7RF5UH5-ND K822K10X7RF5UH5 K822K10X7RF5UH5 92K5001
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 50V 8,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details