Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RF5UL2

Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RF5UL2-ND
Ceramic Capacitors K821M15X7RF5UL2-ND
820pF ±20% 50V Ceramic Capacitor X7R Radial

820pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 820Pf ± 20 % X7R Ammo E3 Vishay - 92K4981 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ± 20 % X7R Ammo E3 Vishay
92K4981
K 50V 820Pf ± 20 % X7R Ammo E3 Vishay 92K4981
K 50V 820PF ± 20 % X7R AMMO E3

K 50V 820PF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RF5UL2
Capacitors - Ceramic Capacitors K821M15X7RF5UL2
CAP CER 820PF 50V X7R RADIAL

CAP CER 820PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K821M15X7RF5UL2-ND 92K4981 K821M15X7RF5UL2
Product Name Ceramic Capacitors K 50V 820Pf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers