Vishay Intertechnology, Inc. Ceramic Capacitors K821M10X7RH53L2

Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M10X7RH53L2-ND
Ceramic Capacitors K821M10X7RH53L2-ND
820pF ±20% 100V Ceramic Capacitor X7R Radial

820pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 820Pf ±20% X7R Bulk E3 Vishay - 92K4977 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ±20% X7R Bulk E3 Vishay
92K4977
K 100V 820Pf ±20% X7R Bulk E3 Vishay 92K4977
K 100V 820PF ±20% X7R BULK E3

K 100V 820PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821M10X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M10X7RH53L2
Capacitors - Ceramic Capacitors K821M10X7RH53L2
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K821M10X7RH53L2-ND 92K4977 K821M10X7RH53L2
Product Name Ceramic Capacitors K 100V 820Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers