Vishay Intertechnology, Inc. Ceramic Capacitors K821M10X7RF5TL2

Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M10X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M10X7RF5TL2-ND
Ceramic Capacitors K821M10X7RF5TL2-ND
820pF ±20% 50V Ceramic Capacitor X7R Radial

820pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K821M10X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821M10X7RF5TL2
Ceramic Capacitors K821M10X7RF5TL2
CAP CER 820PF 50V X7R RADIAL

CAP CER 820PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 820Pf ±20% X7R Reel E3 Vishay - 92K4967 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ±20% X7R Reel E3 Vishay
92K4967
K 50V 820Pf ±20% X7R Reel E3 Vishay 92K4967
K 50V 820PF ±20% X7R REEL E3

K 50V 820PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821M10X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M10X7RF5TL2
Capacitors - Ceramic Capacitors K821M10X7RF5TL2
CAP CER 820PF 50V X7R RADIAL

CAP CER 820PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821M10X7RF5TL2-ND K821M10X7RF5TL2 92K4967 K821M10X7RF5TL2
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 820Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details