Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RL5TH5

Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RL5TH5-ND
Ceramic Capacitors K821K15X7RL5TH5-ND
820pF ±10% 500V Ceramic Capacitor X7R Radial

820pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 820Pf ±10% X7R Reel E3 Vishay - 92K4960 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±10% X7R Reel E3 Vishay
92K4960
K 500V 820Pf ±10% X7R Reel E3 Vishay 92K4960
K 500V 820PF ±10% X7R REEL E3

K 500V 820PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821K15X7RL5TH5-ND 92K4960
Product Name Ceramic Capacitors K 500V 820Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details