Vishay Intertechnology, Inc. Ceramic Capacitors K821K15C0GF5UL2

Description
820pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15C0GF5UL2-ND
Ceramic Capacitors K821K15C0GF5UL2-ND
820pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

820pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 820Pf ± 10 % C0G Ammo E3 Vishay - 92K4927 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ± 10 % C0G Ammo E3 Vishay
92K4927
K 50V 820Pf ± 10 % C0G Ammo E3 Vishay 92K4927
K 50V 820PF ± 10 % C0G AMMO E3

K 50V 820PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821K15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15C0GF5UL2
Capacitors - Ceramic Capacitors K821K15C0GF5UL2
CAP CER 820PF 50V C0G/NP0 RADIAL

CAP CER 820PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K821K15C0GF5UL2-ND 92K4927 K821K15C0GF5UL2
Product Name Ceramic Capacitors K 50V 820Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details