Vishay Intertechnology, Inc. Ceramic Capacitors K821K10X7RH5UL2

Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K10X7RH5UL2-ND
Ceramic Capacitors K821K10X7RH5UL2-ND
820pF ±10% 100V Ceramic Capacitor X7R Radial

820pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 820Pf ±10% X7R Ammo E3 Vishay - 92K4921 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ±10% X7R Ammo E3 Vishay
92K4921
K 100V 820Pf ±10% X7R Ammo E3 Vishay 92K4921
K 100V 820PF ±10% X7R AMMO E3

K 100V 820PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821K10X7RH5UL2-ND 92K4921
Product Name Ceramic Capacitors K 100V 820Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details