820pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 820PF 50V X7R RADIAL
K 50V 820PF ±10% X7R REEL E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K821K10X7RF5TL2-ND | K821K10X7RF5TL2 | 92K4913 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 820Pf ±10% X7R Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |