Vishay Intertechnology, Inc. Ceramic Capacitors K821J15C0GH5UL2

Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821J15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821J15C0GH5UL2-ND
Ceramic Capacitors K821J15C0GH5UL2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 820Pf ± 5 % C0G Ammo E3 Vishay - 92K4894 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ± 5 % C0G Ammo E3 Vishay
92K4894
K 100V 820Pf ± 5 % C0G Ammo E3 Vishay 92K4894
K 100V 820PF ± 5 % C0G AMMO E3

K 100V 820PF ± 5 % C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K821J15C0GH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821J15C0GH5UL2
Ceramic Capacitors K821J15C0GH5UL2
CAP CER 820PF 100V C0G/NP0 RAD

CAP CER 820PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K821J15C0GH5UL2-ND 92K4894 K821J15C0GH5UL2
Product Name Ceramic Capacitors K 100V 820Pf ± 5 % C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers