Vishay Intertechnology, Inc. Ceramic Capacitors K821J15C0GH5TL2

Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821J15C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821J15C0GH5TL2-ND
Ceramic Capacitors K821J15C0GH5TL2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K821J15C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821J15C0GH5TL2
Ceramic Capacitors K821J15C0GH5TL2
CAP CER 820PF 100V C0G/NP0 RAD

CAP CER 820PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 820Pf ± 5 % C0G Reel E3 Vishay - 92K4892 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ± 5 % C0G Reel E3 Vishay
92K4892
K 100V 820Pf ± 5 % C0G Reel E3 Vishay 92K4892
K 100V 820PF ± 5 % C0G REEL E3

K 100V 820PF ± 5 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821J15C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821J15C0GH5TL2
Capacitors - Ceramic Capacitors K821J15C0GH5TL2
CAP CER 820PF 100V C0G/NP0 RAD

CAP CER 820PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821J15C0GH5TL2-ND K821J15C0GH5TL2 92K4892 K821J15C0GH5TL2
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 820Pf ± 5 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details