Vishay Intertechnology, Inc. Ceramic Capacitors K820K15C0GH5TH5

Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820K15C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820K15C0GH5TH5-ND
Ceramic Capacitors K820K15C0GH5TH5-ND
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K820K15C0GH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K820K15C0GH5TH5
Ceramic Capacitors K820K15C0GH5TH5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,82Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K4864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K4864
Capacitor,ceramic,82Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K4864
Capacitor,Ceramic,82 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,82pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Capacitors - Ceramic Capacitors - K820K15C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820K15C0GH5TH5
Capacitors - Ceramic Capacitors K820K15C0GH5TH5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K820K15C0GH5TH5-ND K820K15C0GH5TH5 92K4864 K820K15C0GH5TH5
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,82Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers