Vishay Intertechnology, Inc. Ceramic Capacitors K820K15C0GF5UH5

Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820K15C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820K15C0GF5UH5-ND
Ceramic Capacitors K820K15C0GF5UH5-ND
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay - 92K4860 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay
92K4860
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay 92K4860
K 50V 82PF ± 10 % C0G AMMO E3

K 50V 82PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K820K15C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820K15C0GF5UH5
Capacitors - Ceramic Capacitors K820K15C0GF5UH5
CAP CER 82PF 50V C0G/NP0 RADIAL

CAP CER 82PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K820K15C0GF5UH5-ND 92K4860 K820K15C0GF5UH5
Product Name Ceramic Capacitors K 50V 82Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details