Vishay Intertechnology, Inc. Ceramic Capacitors K820K10C0GF53L2

Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820K10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820K10C0GF53L2-ND
Ceramic Capacitors K820K10C0GF53L2-ND
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K820K10C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820K10C0GF53L2
Capacitors - Ceramic Capacitors K820K10C0GF53L2
CAP CER 82PF 50V C0G/NP0 RADIAL

CAP CER 82PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 82Pf ±10% C0G Bulk E3 Vishay - 92K4851 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Pf ±10% C0G Bulk E3 Vishay
92K4851
K 50V 82Pf ±10% C0G Bulk E3 Vishay 92K4851
K 50V 82PF ±10% C0G BULK E3

K 50V 82PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K820K10C0GF53L2-ND K820K10C0GF53L2 92K4851
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 82Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details