Vishay Intertechnology, Inc. Ceramic Capacitors K820J10C0GH53H5

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820J10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820J10C0GH53H5-ND
Ceramic Capacitors K820J10C0GH53H5-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K820J10C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K820J10C0GH53H5
Ceramic Capacitors K820J10C0GH53H5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K820J10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820J10C0GH53H5
Capacitors - Ceramic Capacitors K820J10C0GH53H5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 82Pf ±5% C0G Bulk E3 Vishay - 92K4825 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Pf ±5% C0G Bulk E3 Vishay
92K4825
K 100V 82Pf ±5% C0G Bulk E3 Vishay 92K4825
K 100V 82PF ±5% C0G BULK E3

K 100V 82PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K820J10C0GH53H5-ND K820J10C0GH53H5 K820J10C0GH53H5 92K4825
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 82Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details