Vishay Intertechnology, Inc. Ceramic Capacitors K684M20X7RF5UL2

Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K684M20X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K684M20X7RF5UL2-ND
Ceramic Capacitors K684M20X7RF5UL2-ND
0.68µF ±20% 50V Ceramic Capacitor X7R Radial

0.68µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 680Nf ± 20 % X7R Ammo E3 Vishay - 92K4807 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Nf ± 20 % X7R Ammo E3 Vishay
92K4807
K 50V 680Nf ± 20 % X7R Ammo E3 Vishay 92K4807
K 50V 680NF ± 20 % X7R AMMO E3

K 50V 680NF ± 20 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K684M20X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K684M20X7RF5UL2
Ceramic Capacitors K684M20X7RF5UL2
CAP CER 0.68UF 50V X7R RADIAL

CAP CER 0.68UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K684M20X7RF5UL2-ND 92K4807 K684M20X7RF5UL2
Product Name Ceramic Capacitors K 50V 680Nf ± 20 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details