Vishay Intertechnology, Inc. Ceramic Capacitors K684M20X7RF5TL2

Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K684M20X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K684M20X7RF5TL2-ND
Ceramic Capacitors K684M20X7RF5TL2-ND
0.68µF ±20% 50V Ceramic Capacitor X7R Radial

0.68µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 680Nf ± 20 % X7R Reel E3 Vishay - 92K4805 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Nf ± 20 % X7R Reel E3 Vishay
92K4805
K 50V 680Nf ± 20 % X7R Reel E3 Vishay 92K4805
K 50V 680NF ± 20 % X7R REEL E3

K 50V 680NF ± 20 % X7R REEL E3

Supplier's Site
Ceramic Capacitors - K684M20X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K684M20X7RF5TL2
Ceramic Capacitors K684M20X7RF5TL2
CAP CER 0.68UF 50V X7R RADIAL

CAP CER 0.68UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K684M20X7RF5TL2-ND 92K4805 K684M20X7RF5TL2
Product Name Ceramic Capacitors K 50V 680Nf ± 20 % X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers