Vishay Intertechnology, Inc. Ceramic Capacitors K684M20X7RF53L2

Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K684M20X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K684M20X7RF53L2-ND
Ceramic Capacitors K684M20X7RF53L2-ND
0.68µF ±20% 50V Ceramic Capacitor X7R Radial

0.68µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 680Nf ± 20 % X7R Bulk E3 Vishay - 92K4808 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Nf ± 20 % X7R Bulk E3 Vishay
92K4808
K 50V 680Nf ± 20 % X7R Bulk E3 Vishay 92K4808
K 50V 680NF ± 20 % X7R BULK E3

K 50V 680NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K684M20X7RF53L2-ND 92K4808
Product Name Ceramic Capacitors K 50V 680Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details