Vishay Intertechnology, Inc. Ceramic Capacitors K684K20X7RF5UL2

Description
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K684K20X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K684K20X7RF5UL2-ND
Ceramic Capacitors K684K20X7RF5UL2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R Radial

0.68µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 680Nf ± 10 % X7R Ammo E3 Vishay - 92K4802 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Nf ± 10 % X7R Ammo E3 Vishay
92K4802
K 50V 680Nf ± 10 % X7R Ammo E3 Vishay 92K4802
K 50V 680NF ± 10 % X7R AMMO E3

K 50V 680NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K684K20X7RF5UL2-ND 92K4802
Product Name Ceramic Capacitors K 50V 680Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers