0.68µF ±10% 50V Ceramic Capacitor X7R Radial
K 50V 680NF ± 10 % X7R BULK E3
CAP CER 0.68UF 50V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K684K20X7RF53H5-ND | 92K4803 | K684K20X7RF53H5 |
| Product Name | Ceramic Capacitors | K 50V 680Nf ± 10 % X7R Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |