Vishay Intertechnology, Inc. Ceramic Capacitors K683Z15Y5VF5UH5

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683Z15Y5VF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683Z15Y5VF5UH5-ND
Ceramic Capacitors K683Z15Y5VF5UH5-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay - 92K4795 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay
92K4795
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay 92K4795
K 50V 68NF -20/ % Y5V AMMO E3

K 50V 68NF -20/ % Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K683Z15Y5VF5UH5-ND 92K4795
Product Name Ceramic Capacitors K 50V 68Nf -20/ % Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers