0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
K 50V 68NF -20% Y5V REEL E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K683Z10Y5VF5TL2-ND | 92K4788 |
| Product Name | Ceramic Capacitors | K 50V 68Nf -20% Y5V Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0680 microF |