Vishay Intertechnology, Inc. Ceramic Capacitors K683M20X7RH5UL2

Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M20X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M20X7RH5UL2-ND
Ceramic Capacitors K683M20X7RH5UL2-ND
0.068µF ±20% 100V Ceramic Capacitor X7R Radial

0.068µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 68Nf ± 20 % X7R Ammo E3 Vishay - 92K4784 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Nf ± 20 % X7R Ammo E3 Vishay
92K4784
K 100V 68Nf ± 20 % X7R Ammo E3 Vishay 92K4784
K 100V 68NF ± 20 % X7R AMMO E3

K 100V 68NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K683M20X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M20X7RH5UL2
Capacitors - Ceramic Capacitors K683M20X7RH5UL2
CAP CER 0.068UF 100V X7R RADIAL

CAP CER 0.068UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K683M20X7RH5UL2-ND 92K4784 K683M20X7RH5UL2
Product Name Ceramic Capacitors K 100V 68Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers